Body Features Dead Break Connection Conductor Material : Aluminum/Copper
Configuration Features Number of Cores : 1
Dimensions Cross-Section Range (MMSQ) : 50 - 400 Dead Break Connection Conductor Diameter (MM) : 7.6 - 24.6 Dead Break Connection Insulation Diameter (MM) : 21 - 39
Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24
Industry Standards Design Specification : HD629.1-S2 UL Rating : No
Operation/Applicatio
n Application Type : Inner Cone Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship
building Certified : No Non-Toxic & Non-Corrosive Emission : Yes
Other Installation Instruction : German, English
Product Availability Dead Break Connection Product Availability : ASIA, AMERICAS, EMEA, ANZPAC
Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Wedge & Contact Ring Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RPIT Screened : Yes
Body Features
- Dead Break Connection Conductor Material : Aluminum/Copper
Configuration Features
Dimensions
- Cross-Section Range (MMSQ) : 50 - 400
- Dead Break Connection Conductor Diameter (MM) : 7.6 - 24.6
- Dead Break Connection Insulation Diameter (MM) : 21 - 39
Electrical Characteristics
- Dead Break Connection Voltage Class (KV) : ≤ 24
Industry Standards
- Design Specification : HD629.1-S2
- UL Rating : No
Operation/Application
- Application Type : Inner Cone
- Emission Free : Yes
- Free of Lead, Cadmium, Heavy Metals : Yes
- Halogen Free : Yes
- Marine-Offshore-Shipbuilding Certified : No
- Non-Toxic & Non-Corrosive Emission : Yes
Other
- Installation Instruction : German, English
Product Availability
- Dead Break Connection Product Availability : ASIA, AMERICAS, EMEA, ANZPAC
Product Type Features
- Bushing Type : Size 2
- Cable Shield Style : Copper Wire
- Dead Break Connection Connector Type : Wedge & Contact Ring
- Dead Break Connection Technology : Separable Connector
- Insulation : Polymeric
- Product Family : RPIT
- Screened : Yes