TE Connectivity SolderSleeve Shield Terminators 227540N002

Description
Body Features Lead Color : Yellow Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Jacket Outside Diameter : 7 MM  [.275 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote
Description
Body Features Lead Color : Yellow Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Jacket Outside Diameter : 7 MM  [.275 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 227540N002 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
227540N002
SolderSleeve Shield Terminators 227540N002
Body Features Lead Color : Yellow Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ] Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ] Jacket Outside Diameter : 7 MM  [.275 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .38 Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 105

Body Features


  • Lead Color : Yellow
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Dielectric Outside Diameter (Max) : 2.5 MM  [.1 INCH ]
  • Expanded Inside Diameter (Min) : 6.99 MM  [.275 INCH ]
  • Jacket Outside Diameter : 7 MM  [.275 INCH ]
  • Overall Length : 16.5 MM  [.65 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (CMA) : 754
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Recovered Inside Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Shield Outside Diameter (Min) : 4.3 MM  [.17 INCH ]

Industry Standards


  • Government Qualified : Yes
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 227540N002
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 118002-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 263641-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 3461080005 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 137116-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details