Body Features Cover Color : Transparent
Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5
Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 300, 350, 280, 270 Door Width (MM) : 100, 90, 85 Pole Diameter (MM) : 116, 115, 104, 102, 100, 95, 90, 96, 89, 110, 120, 98
Electrical Characteristics Voltage Rating (V) : 400
Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP54
Operation/Applicatio
n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No
Other Street Lighting Fuse Box Options : None
Packaging Features Packaging Method : Carton Packaging Quantity : 1
Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, China
Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
Body Features
- Cover Color : Transparent
Configuration Features
- Feeder Cable Terminal Type : Sliding
- Number of Fuses : 2
- Number of Luminaire Cables (Max) : 4
- Number of Underground Cables (Max) : 3
- Pinning : L1, L2, L3, (N), PE(N)
- Wires per Cable (Max) : 5
Dimensions
- Compatible Cable Cross-Section (Max) (MMSQ) : 25
- Door Height (MM) : 300, 350, 280, 270
- Door Width (MM) : 100, 90, 85
- Pole Diameter (MM) : 116, 115, 104, 102, 100, 95, 90, 96, 89, 110, 120, 98
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : VDE 0660-505
- IP Rating : IP54
Operation/Application
- Power Component Application Type : Inside of Lighting Poles
- UV-Stabilized : No
Other
- Street Lighting Fuse Box Options : None
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 1
Product Availability
- Product Availability : Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, China
Product Type Features
- Fuse Type : D01
- Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]