The Circular Connector, Receptacle, 9 Position, Cable Mount (part number 31AJ4100) is designed for cable-to-cable applications, supporting both power and signal transmission. It features a shell size of 23 and is constructed from a zinc alloy with an electrodeposited nickel plating, providing durability and resistance to corrosion. The connector is rated for an operating voltage of 630 VAC and has an environmental protection rating of IP67, making it suitable for harsh conditions. This connector accommodates cable diameters ranging from 9.5 mm to 14.5 mm and operates effectively within a temperature range of -20 °C to 130 °C. It has a durability rating of 500 mating cycles and employs a Speedtec mating retention mechanism with a triple start threaded design. The product is compliant with UL standards and is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this connector should note its suitability for applications requiring reliable electrical connections in challenging environments.
CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31AJ4100 |
| Product Name | Circular Conn, Rcpt, 9Pos, Cable; Product Range Intercontec - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |