TE Connectivity Standard Circular Connectors BKA199N00420200000

Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Cable Diameter Range : 9.5 - 14.5 MM  [.37 - .57 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 630, 250 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Mating Retention Type : Speedtec (Triple Start Threaded) Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Connector Product Type : Housing Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Cable Diameter Range : 9.5 - 14.5 MM  [.37 - .57 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 630, 250 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Mating Retention Type : Speedtec (Triple Start Threaded) Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Connector Product Type : Housing Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - BKA199N00420200000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
BKA199N00420200000
Standard Circular Connectors BKA199N00420200000
Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 4 Number of Signal Positions : 4 Dimensions Cable Diameter Range : 9.5 - 14.5 MM  [.37 - .57 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 630, 250 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Retention : With Mating Retention Type : Speedtec (Triple Start Threaded) Operation/Applicatio n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Connector Product Type : Housing Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT GF
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8
  • Number of Power Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Cable Diameter Range : 9.5 - 14.5 MM  [.37 - .57 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250, 630
  • Operating Voltage (VDC) : 630, 250

Housing Features


  • Alignment Keyed : 0°
  • Circular Connector Shell Size : 23

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Speedtec (Triple Start Threaded)

Operation/Application


  • Circuit Application : Power & Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Connector Product Type : Housing Assembly
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet
923 Extension, Speedtec-Ready Te Connectivity - 53AK8927 - Newark, An Avnet Company
Chicago, IL, United States
923 Extension, Speedtec-Ready Te Connectivity
53AK8927
923 Extension, Speedtec-Ready Te Connectivity 53AK8927
923 EXTENSION, SPEEDTEC-READY

923 EXTENSION, SPEEDTEC-READY

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BKA199N00420200000 53AK8927
Product Name Standard Circular Connectors 923 Extension, Speedtec-Ready Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589448-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Standard Circular Connectors - 1-1589065-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Standard Circular Connectors - 1-1589061-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
2 suppliers
Coax Connectors - 1050547-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
8 suppliers