Body Features Circular Connector Insulation Material Type : PBT GF Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel
Dimensions Cable Diameter Range : 4.2 - 6.6 MM [.17 - .26 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 630 Operating Voltage (VDC) : 630, 250
Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23
Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention Type : Speedtec (Triple Start Threaded)
Operation/Applicatio
n Circuit Application : Power & Signal Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Shell Type : Metal
Usage Conditions Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Body Features
- Circular Connector Insulation Material Type : PBT GF
- Environmental Protection : IP67
- Shell Base Material : Zinc Alloy
- Shell Plating Material : Electrodeposited Nickel
Dimensions
- Cable Diameter Range : 4.2 - 6.6 MM [.17 - .26 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 630
- Operating Voltage (VDC) : 630, 250
Housing Features
- Alignment Keyed : 0°
- Circular Connector Shell Size : 23
Industry Standards
- Compatible With Approved Standards Products : UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention Type : Speedtec (Triple Start Threaded)
Operation/Application
- Circuit Application : Power & Signal
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Product Type Features
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Cable
- Sealable : No
- Shell Type : Metal
Usage Conditions
- Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]