14 Position Circular Connector Receptacle, Female Sockets Solder
14 Pos CPC Series 1 Circular Connector, 13A, 250V, Solder Product overview: 1-213825-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-213825-7 can be used for catalog matching and distributor lookup.
CPC POSTED RECEPTACLE ASSY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A134730-ND | 436-1-213825-7 | 17R0023 |
| Product Name | Circular Connector Assemblies | 13A 250V Electronic Connector | Cpc Posted Receptacle Assy Amp - Te Connectivity |
| Connector Type | Receptacle, Female Sockets | ||
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 250 volts |