TE Connectivity Circular Power Connectors BKA199N00080200000

Description
Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 630, 250 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote
Description
Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 630, 250 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - BKA199N00080200000 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
BKA199N00080200000
Circular Power Connectors BKA199N00080200000
Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 630, 250 Housing Features Circular Connector Shell Size : 23 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Electrical Characteristics


  • Operating Voltage (VAC) : 630, 250
  • Operating Voltage (VDC) : 630, 250

Housing Features


  • Circular Connector Shell Size : 23

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number BKA199N00080200000
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491077-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Connectors Power - 1-172165-5 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Solar Connectors - 1-2491080-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details