TE Connectivity Industrial Circular Connectors BEDC878NN0000152A000

Description
TE Connectivity BEDC878NN0000152A000
Request a Quote Datasheet
Description
TE Connectivity BEDC878NN0000152A000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515692
Industrial Circular Connectors 2515692
TE Connectivity BEDC878NN0000152A000

TE Connectivity BEDC878NN0000152A000

Supplier's Site
Industrial Circular Connectors - 2515691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515691
Industrial Circular Connectors 2515691
TE Connectivity BEDC878NN0000152A000

TE Connectivity BEDC878NN0000152A000

Supplier's Site
Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9720
Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9720
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:SpeedTec 917 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515692 73AH9720
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 7Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products