Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Environmental Protection Type : Sealed Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel
Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Power Positions : 8 Number of Signal Positions : 0
Electrical Characteristics Operating Voltage (VAC) : 250, 630 Operating Voltage (VDC) : 630, 250
Housing Features Circular Connector Shell Size : 23
Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Speedtec (Triple Start Threaded) Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Housing Assembly Connector System : Cable-to-Panel Sealable : No Shell Type : Metal
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]
Body Features
- Circular Connector Insulation Material Type : PA66
- Environmental Protection : IP67
- Environmental Protection Type : Sealed
- Shell Base Material : Zinc Alloy
- Shell Plating Material : Electrodeposited Nickel
Configuration Features
- Contacts Preloaded : No
- Number of Positions : 8
- Number of Power Positions : 8
- Number of Signal Positions : 0
Electrical Characteristics
- Operating Voltage (VAC) : 250, 630
- Operating Voltage (VDC) : 630, 250
Housing Features
- Circular Connector Shell Size : 23
Industry Standards
- Compatible With Approved Standards Products : UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Retention : With
- Mating Retention Type : Speedtec (Triple Start Threaded)
- Panel Mount Feature : With
- Panel Mount Feature Type : Flange with Mounting Holes
Operation/Application
- Circuit Application : Power
- Durability Rating (CYCLE) : 500
- Shielded : Yes
Product Type Features
- Circular Connector Type : Circular Connector Receptacle
- Connector Product Type : Housing Assembly
- Connector System : Cable-to-Panel
- Sealable : No
- Shell Type : Metal
Usage Conditions
- IP Water Sealing Level : IP67
- Operating Temperature Range : -20 - 130 DEGC [-4 - 266 DEGF ]