BDS2A60028KJ -- BDS 2A 600 28K 5% CGS - TE CONNECTIVITY
TE Connectivity
Bds 2A 600 28K 5% Cgs - Te Connectivity
BDS2A60028KJ
Description
BDS 2A 600 28K 5%
Description
BDS 2A 600 28K 5%
Suppliers
Bds 2A 600 28K 5% Cgs - Te Connectivity
94X4246
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X4246 |
|
Product Name
|
Bds 2A 600 28K 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors
View Details