BDS2A2508R0K -- BDS 2 A 250 8R0 10% CGS - TE CONNECTIVITY
TE Connectivity
Bds 2 A 250 8R0 10% Cgs - Te Connectivity
BDS2A2508R0K
Description
BDS 2 A 250 8R0 10%
Description
BDS 2 A 250 8R0 10%
Datasheet
Suppliers
Bds 2 A 250 8R0 10% Cgs - Te Connectivity
94X4245
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X4245 |
|
Product Name
|
Bds 2 A 250 8R0 10% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
120.0 to 240.0 amps
View Details
4 suppliers