TE Connectivity ™ Chassis Mount Resistors BDS2A250470RK

Description
470 Ohms ±10% 250W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
470 Ohms ±10% 250W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - BDS2A250470RK-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
BDS2A250470RK-ND
Chassis Mount Resistors BDS2A250470RK-ND
470 Ohms ±10% 250W Thick Film Chassis Mount Resistor

470 Ohms ±10% 250W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Resistor;Thick Film;Res 470 Ohms;Pwr-Rtg 250 W;Tol 10%;SMT;Screw Termination - 70065341 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 470 Ohms;Pwr-Rtg 250 W;Tol 10%;SMT;Screw Termination
70065341
Resistor;Thick Film;Res 470 Ohms;Pwr-Rtg 250 W;Tol 10%;SMT;Screw Termination 70065341
With less than 40 nH inductance and a 250 W or 400 W power rating (100°C/70°C heatsink) in a 67 mm × 60 mm casing, the BDS250/BDS400 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 5 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge. Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with 1% tolerance, alternative terminations or flying leads are available, and custom designs are welcome. This product is available via distribution. Features: 400 W in a 40.2 cm Footprint; Gives an Impressive Power Density of 10 W/cm Virtually Inductance-Free; Inductance <40 nH Wide Resistance Range: 0.47ω to 1 Mω Coupled with 1% Tolerance Gives Ultimate Design Flexibility Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution Partial Discharge <10 pC at 7.5 kV; Guaranteeing Quality,Reliability and Long Life

With less than 40 nH inductance and a 250 W or 400 W power rating (100°C/70°C heatsink) in a 67 mm × 60 mm casing, the BDS250/BDS400 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 5 resistor configurations with 2 or 4 easy to connect terminals, the resistors are made from quality materials for optimum reliability and stability with very low partial discharge.
Tyco can test resistors to conform to relevant customer specifications, and will advise on the use of resistors for pulse energy and high voltage applications (HV designs available). Resistors with 1% tolerance, alternative terminations or flying leads are available, and custom designs are welcome. This product is available via distribution.
Features:

  • 400 W in a 40.2 cm Footprint; Gives an Impressive Power Density of 10 W/cm
  • Virtually Inductance-Free; Inductance <40 nH
  • Wide Resistance Range: 0.47Ω to 1 MΩ
  • Coupled with 1% Tolerance Gives Ultimate Design Flexibility
  • Multiple Terminal Configurations and Multi-Resistor Packages; The Space Saving Solution
  • Partial Discharge <10 pC at 7.5 kV; Guaranteeing Quality,Reliability and Long Life
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number BDS2A250470RK-ND 70065341
Product Name Chassis Mount Resistors Resistor;Thick Film;Res 470 Ohms;Pwr-Rtg 250 W;Tol 10%;SMT;Screw Termination
Configuration Single Resistor
Category / Application General Use; High Frequency General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details