TE Connectivity ™ Chassis Mount Resistors BDS2A2502R2K

Description
2.2 Ohms ±10% 250W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±10% 250W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - BDS2A2502R2K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
BDS2A2502R2K-ND
Chassis Mount Resistors BDS2A2502R2K-ND
2.2 Ohms ±10% 250W Thick Film Chassis Mount Resistor

2.2 Ohms ±10% 250W Thick Film Chassis Mount Resistor

Buy Now Datasheet
250W Resistor - 54-BDS2A2502R2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250W Resistor
54-BDS2A2502R2K
250W Resistor 54-BDS2A2502R2K
250W 2.2R Chassis Mount Thick Film Power Resistor, 10% Tol Product overview: BDS2A2502R2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A2502R2K can be used for catalog matching and distributor lookup.

250W 2.2R Chassis Mount Thick Film Power Resistor, 10% Tol Product overview: BDS2A2502R2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A2502R2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number BDS2A2502R2K-ND 54-BDS2A2502R2K
Product Name Chassis Mount Resistors 250W Resistor
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thick Film (Chip) THICK FILM
Mounting / Packaging Box
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details