TE Connectivity Chassis Mount Resistors BDS2A1006R8K

Description
6.8 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±10% 100W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A106150-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106150-ND
Chassis Mount Resistors A106150-ND
6.8 Ohms ±10% 100W Thick Film Chassis Mount Resistor

6.8 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
100W 6.8ohm 500V Resistor - 54-BDS2A1006R8K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 6.8ohm 500V Resistor
54-BDS2A1006R8K
100W 6.8ohm 500V Resistor 54-BDS2A1006R8K
Fixed Resistor, Metal Glaze/thick Film, 100W, 6.8ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS2A1006R8K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 6.8ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 6.8ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A1006R8K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 100W, 6.8ohm, 500V, 10% +/-Tol, 150ppm/Cel, Chassis Mount, ROHS COMPLIANT Product overview: BDS2A1006R8K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 6.8ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 6.8ohm, 500V, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-BDS2A1006R8K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 2251137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2251137
Chassis Mount Resistors 2251137
BDS100 thickfilm power resistor,6R8 100W

BDS100 thickfilm power resistor,6R8 100W

Supplier's Site
Chassis Mount Resistors - 1638760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1638760
Chassis Mount Resistors 1638760
BDS100 thickfilm power resistor,6R8 100W

BDS100 thickfilm power resistor,6R8 100W

Supplier's Site
Chassis Mount Resistors - BDS2A1006R8K - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A1006R8K
Chassis Mount Resistors BDS2A1006R8K
RES CHAS MNT 6.8 OHM 10% 100W

RES CHAS MNT 6.8 OHM 10% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A106150-ND 54-BDS2A1006R8K 2251137 BDS2A1006R8K
Product Name Chassis Mount Resistors 100W 6.8ohm 500V Resistor Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use; High Frequency Power Applications
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip)
Mounting / Packaging SOT-227-2 Screw Terminals; Planar M4 Threaded
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details