TE Connectivity Chassis Mount Resistors BDS2A100470RK

Description
BDS100 thick film power resistor,470R
Request a Quote Datasheet
Description
BDS100 thick film power resistor,470R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2251266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2251266
Chassis Mount Resistors 2251266
BDS100 thick film power resistor,470R

BDS100 thick film power resistor,470R

Supplier's Site
Chassis Mount Resistors - 2251266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2251266P
Chassis Mount Resistors 2251266P
BDS100 thick film power resistor,470R

BDS100 thick film power resistor,470R

Supplier's Site
Chassis Mount Resistors - 1354696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1354696
Chassis Mount Resistors 1354696
BDS100 thick film power resistor,470R

BDS100 thick film power resistor,470R

Supplier's Site
Chassis Mount Resistors - A106179-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A106179-ND
Chassis Mount Resistors A106179-ND
470 Ohms ±10% 100W Thick Film Chassis Mount Resistor

470 Ohms ±10% 100W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Thick Film Resistor, 470 Ohm, 100W, 10%; Resistance Cgs Te Connectivity - 16R3770 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 470 Ohm, 100W, 10%; Resistance Cgs Te Connectivity
16R3770
Thick Film Resistor, 470 Ohm, 100W, 10%; Resistance Cgs Te Connectivity 16R3770
THICK FILM RESISTOR, 470 OHM, 100W, 10%; Resistance:470ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 470 OHM, 100W, 10%; Resistance:470ohm; Product Range:BDS Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:500V; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - BDS2A100470RK - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BDS2A100470RK
Chassis Mount Resistors BDS2A100470RK
RES CHAS MNT 470 OHM 10% 100W

RES CHAS MNT 470 OHM 10% 100W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2251266 2251266P A106179-ND 16R3770 BDS2A100470RK
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor, 470 Ohm, 100W, 10%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Category / Application Power Applications Power Applications General Use; High Frequency
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Screw Terminals; Planar Planar SOT-227-2 M4 Threaded
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C 150 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details