TE Connectivity Circular Conn, Plug, 9Pos, Panel; Product Range Intercontec - Te Connectivity BDFA109NN00000050000

Description
CIRCULAR CONN, PLUG, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 9Pos, Panel; Product Range Intercontec - Te Connectivity - 35AJ1883 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Panel; Product Range Intercontec - Te Connectivity
35AJ1883
Circular Conn, Plug, 9Pos, Panel; Product Range Intercontec - Te Connectivity 35AJ1883
CIRCULAR CONN, PLUG, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1883
Product Name Circular Conn, Plug, 9Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products