TE Connectivity Circular Conn, Plug, 8Pos, Panel; Product Range Intercontec - Te Connectivity BDFA108NN00000050000

Description
CIRCULAR CONN, PLUG, 8POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 8POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 8Pos, Panel; Product Range Intercontec - Te Connectivity - 31AJ4077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Panel; Product Range Intercontec - Te Connectivity
31AJ4077
Circular Conn, Plug, 8Pos, Panel; Product Range Intercontec - Te Connectivity 31AJ4077
CIRCULAR CONN, PLUG, 8POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quick Release RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AJ4077
Product Name Circular Conn, Plug, 8Pos, Panel; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers