The BD280-1130-10/16 is a bladed resettable overcurrent protection device rated for 14 V DC maximum operating voltage with a hold current of 8 A and a trip current of 13 A. It has a maximum fault current rating of 100 A and a maximum power dissipation of 4.4 W in the tripped state. The device measures 29.50 to 30.10 mm in length, 8.70 to 9.30 mm in width, and 10.75 to 11.25 mm in height, with terminal dimensions of 6.05 to 6.65 mm in thickness and 2.55 to 3.05 mm in width. The minimum resistance at 25°C is 0.0095 Ω, and the maximum resistance one hour after reflow or trip is 0.0185 Ω. It is qualified to the PS400 specification derived from AEC-Q200 and is suitable for automotive applications. The device is supplied in bulk or tape and reel packaging with a maximum of 1600 pieces per standard package.
PTC Resettable Fuse Product overview: BD280-1130-10/16 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BD280-1130-10/16
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-BD280-1130-10/16 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |