RF Amplifier IC General Purpose 10MHz ~ 3GHz Module
IC RF AMP GPS 10MHZ-3GHZ MODULE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | BBA-519-A-ND | BBA-519-A |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 10 to 3000 MHz | 10 to 3000 MHz |
| Minimum Gain | 18 dB | ? to 18 dB |
| Maximum Gain | 18 dB | 18 dB |