TE Connectivity RF Antennas BB4703S

Description
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 3dBi NMO Base Mount
Datasheet
Description
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 3dBi NMO Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BB4703S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BB4703S
RF Antennas BB4703S
480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 3dBi NMO Base Mount

480MHz Whip, Straight RF Antenna 470MHz ~ 490MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BB4703S
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-2 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details