TE Connectivity Antennas BB4502N-L

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, UHF Primary Application : UHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, UHF Primary Application : UHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - BB4502N-L - TE Connectivity
Berwyn, PA, United States
Antennas
BB4502N-L
Antennas BB4502N-L
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, UHF Primary Application : UHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Vehicular, UHF
  • Primary Application : UHF, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 2.4
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-BB4502N-L-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-BB4502N-L-ND
RF Antennas 994-BB4502N-L-ND
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 2.4dBi NMO Base Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 2.4dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number BB4502N-L 994-BB4502N-L-ND
Product Name Antennas RF Antennas
Applications UHF, Vehicular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 450.0 to 470.0 MHz 460.0 MHz
Gain 0.0 to 3 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195774-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1558.0 to 1615.0 MHz
View Details
5 suppliers
Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
Antennas - 2195835-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers