TE Connectivity Antennas BB1360W

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Vehicular, VHF Wireless Application : Vehicular, VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 136 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Vehicular, VHF Wireless Application : Vehicular, VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 136 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - BB1360W - TE Connectivity
Berwyn, PA, United States
Antennas
BB1360W
Antennas BB1360W
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Vehicular, VHF Wireless Application : Vehicular, VHF Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 136 - 174 Frequency Category : 132 - 174 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : Vehicular, VHF
  • Wireless Application : Vehicular, VHF

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 136 - 174
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - BB1360W-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
BB1360W-ND
RF Antennas BB1360W-ND
155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 4dBi NMO Magnetic, Trunk

155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 4dBi NMO Magnetic, Trunk

Buy Now Datasheet
RF Antennas - BB1360W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BB1360W
RF Antennas BB1360W
155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 4dBi NMO Magnetic, Trunk

155MHz Whip, Straight RF Antenna 136MHz ~ 174MHz 4dBi NMO Magnetic, Trunk

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number BB1360W BB1360W-ND BB1360W
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Vehicular, VHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 136.0 to 174.0 MHz 155.0 MHz
Gain 0.0 to 3 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108921-4 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2344657-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108912-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2118309-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers