Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 15.87 MM [.624 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 31.9 MM [1.25 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 16
Other Entry Size Code : 10
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Braided
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 15.87 MM [.624 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 31.9 MM [1.25 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 16
Other Entry Size Code : 10
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Braided
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel
Dimensions Cable Entry Diameter : 15.87 MM [.624 INCH ] Compatible Cable Diameter Range (MM) : 0 - 15.8 Product Length : 31.9 MM [1.25 INCH ]
Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular
Operation/Applicatio
n Compatible With Connector Shell Size : 16
Other Entry Size Code : 10
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Type : Braided
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Body Features
Primary Product Color : Bright
Primary Product Material : Aluminum
Primary Product Plating Material : Electroless Nickel
Dimensions
Cable Entry Diameter : 15.87 MM [.624 INCH ]
Compatible Cable Diameter Range (MM) : 0 - 15.8
Product Length : 31.9 MM [1.25 INCH ]
Housing Features
Body Orientation : Right Angle
Compatible With Connector Shape : Circular
Operation/Application
Compatible With Connector Shell Size : 16
Other
Entry Size Code : 10
Product Type Features
Connector Backshell Product Style : Ruggedized
Connector Backshell Product Type : Backshell
Termination Device Type : Braided
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]