TE Connectivity
Dmc Ins P 12C 12#20 N Lc Deutsch - Te Connectivity
BACI10BC1220PNB
Description
DMC INS P 12C 12#20 N LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DMC INS P 12C 12#20 N LC
Request a Quote
Email Supplier
Suppliers
Dmc Ins P 12C 12#20 N Lc Deutsch - Te Connectivity
55X5416
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch BACI10BC1220PNB |
55X5416 |
|
Product Name
|
|
Dmc Ins P 12C 12#20 N Lc Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers