TE Connectivity
Dmc-M Smod Recp 24 A Deutsch - Te Connectivity
BACC65BVMA
Description
DMC-M SMOD RECP 24 A
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DMC-M SMOD RECP 24 A
Request a Quote
Email Supplier
Suppliers
Dmc-M Smod Recp 24 A Deutsch - Te Connectivity
55X5400
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch BACC65BVMA |
55X5400 |
|
Product Name
|
|
Dmc-M Smod Recp 24 A Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P927 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details