TE Connectivity
983 7C 7#16 Pin Plug Deutsch - Te Connectivity
BACC63CM1407P6
Description
983 7C 7#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 7C 7#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
983 7C 7#16 Pin Plug Deutsch - Te Connectivity
01X8702
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch BACC63CM1407P6 |
01X8702 |
|
Product Name
|
|
983 7C 7#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
16 to 22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details