TE Connectivity Contact, Pin, 14-18Awg, Crimp; Product Range Amp Te Connectivity BACA-AMP-148

Description
CONTACT, PIN, 14-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG RoHS Compliant: Yes
Description
CONTACT, PIN, 14-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14-18Awg, Crimp; Product Range Amp Te Connectivity - 31AH1347 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-18Awg, Crimp; Product Range Amp Te Connectivity
31AH1347
Contact, Pin, 14-18Awg, Crimp; Product Range Amp Te Connectivity 31AH1347
CONTACT, PIN, 14-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, PIN, 14-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 14-18Awg, Crimp; Product Range Amp Te Connectivity - 17AH8612 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-18Awg, Crimp; Product Range Amp Te Connectivity
17AH8612
Contact, Pin, 14-18Awg, Crimp; Product Range Amp Te Connectivity 17AH8612
CONTACT, PIN, 14-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, PIN, 14-18AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31AH1347
Product Name Contact, Pin, 14-18Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-14-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium manganate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ007 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details