TE Connectivity Antennas B4502NR

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : UHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : UHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - B4502NR - TE Connectivity
Berwyn, PA, United States
Antennas
B4502NR
Antennas B4502NR
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : UHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Screw-Mount

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Frequency Category : 410 - 470
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - B4502NR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
B4502NR-ND
RF Antennas B4502NR-ND
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 2dBi NMO Base Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 2dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - B4502NR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B4502NR
RF Antennas B4502NR
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 2dBi NMO Base Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 2dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number B4502NR B4502NR-ND B4502NR
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 450.0 to 470.0 MHz 460.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2108857-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers