TE Connectivity RF Antennas B1443GD41

Description
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi NMO Base Mount
Datasheet
Description
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi NMO Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - B1443GD41 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B1443GD41
RF Antennas B1443GD41
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi NMO Base Mount

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number B1443GD41
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-5 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details