TE Connectivity Antennas B132S-L

Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 132 - 525 Frequency Category : 132 - 174 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 132 - 525 Frequency Category : 132 - 174 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - B132S-L - TE Connectivity
Berwyn, PA, United States
Antennas
B132S-L
Antennas B132S-L
Configuration Features Antenna Style : Whip Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, VHF Primary Application : VHF, Vehicular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 132 - 525 Frequency Category : 132 - 174 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Vehicular, VHF
  • Primary Application : VHF, Vehicular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 132 - 525
  • Frequency Category : 132 - 174
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 994-1257-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1257-ND
RF Antennas 994-1257-ND
328MHz Whip, Straight RF Antenna 132MHz ~ 525MHz 2dBi NMO Base Mount

328MHz Whip, Straight RF Antenna 132MHz ~ 525MHz 2dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - B132S-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B132S-L
RF Antennas B132S-L
328MHz Whip, Straight RF Antenna 132MHz ~ 525MHz 2dBi NMO Base Mount

328MHz Whip, Straight RF Antenna 132MHz ~ 525MHz 2dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number B132S-L 994-1257-ND B132S-L
Product Name Antennas RF Antennas RF Antennas
Applications VHF, Vehicular RF Antennas
Pattern Type Omni directional
Primary Frequency Range 132.0 to 525.0 MHz 328.0 MHz
Gain 0.0 to 3 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
Antennas - 1-2118909-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1513431-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers