TE Connectivity Female Quick Disconnect, 16-14Awg; Product Range Raychem - Te Connectivity B-106-3632

Description
Connectors
Request a Quote
Description
Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Female Quick Disconnect, 16-14Awg; Product Range Raychem - Te Connectivity - 43M0440 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 16-14Awg; Product Range Raychem - Te Connectivity
43M0440
Female Quick Disconnect, 16-14Awg; Product Range Raychem - Te Connectivity 43M0440
FEMALE QUICK DISCONNECT, 16-14AWG; Product Range:DuraSeal Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm² RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 16-14AWG; Product Range:DuraSeal Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm² RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number B-106-3632 43M0440
Product Name Female Quick Disconnect, 16-14Awg; Product Range Raychem - Te Connectivity
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details