TOGGLE SWITCH, DPDT, 20A, 250 V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:A Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Toggle Switches DPDT ON-(ON) 20A PNL PWR TOGGLE
Toggle Switch, DPDT, On-(on), 20
Toggle Switch, DPDT, On-(on), 20
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 13M4593 | AWTR1504 | AWTR1504 | AWTR1504 |
| Product Name | Toggle Switch, Dpdt, 20A, 250 V; Switch Operation Te Connectivity | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Standards / Compliances | RoHS | RoHS |