TE Connectivity Toggle Switches 2-1825136-4

Description
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Toggle Length : 6.86 MM  [.27 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Short
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Toggle Length : 6.86 MM  [.27 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Short
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2-1825136-4 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2-1825136-4
Toggle Switches 2-1825136-4
Body Features Actuator Finish : Nickel Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Dimensions Toggle Length : 6.86 MM  [.27 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 5 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Wire Lugs Switch Type : Toggle Switch Toggle Style : Baton Short

Body Features


  • Actuator Finish : Nickel
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver

Dimensions


  • Toggle Length : 6.86 MM  [.27 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 28

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Wire Lugs
  • Switch Type : Toggle Switch
  • Toggle Style : Baton Short
Buy Now Datasheet
Rocker & Toggle Switches - 2-1825136-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
2-1825136-4
Rocker & Toggle Switches 2-1825136-4
Toggle Switches

Toggle Switches

Buy Now
Toggle Switches - 2-1825136-4-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
2-1825136-4-ND
Toggle Switches 2-1825136-4-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches 2-1825136-4
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2-1825136-4 2-1825136-4 2-1825136-4-ND 2-1825136-4
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-On
Terminal Type Wire Lugs Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2532788-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function (On) None (On)
View Details
Toggle Switches - 2-1825137-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle Switches - 1520228-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
4 suppliers
Toggle Switches - 2585-08-2-2-24-P-933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details