The Anti Vandal Switch, part number 67AH7008, is designed for high current applications with a contact rating of 26A at 250VAC. It features a flat pushbutton actuator style and a single pole double throw (SPDT) configuration. The switch has a panel cutout diameter of 25.2mm and operates in a temperature range of -25°C to 85°C. It is rated for a mechanical life of 1,000,000 cycles for momentary actuation and 500,000 cycles for locking actuation, with an electrical life of 50,000 cycles at 16A and 10,000 cycles at 26A. The switch is sealed to IP67 and IK08 standards, ensuring protection against dust and water ingress. It is UL recognized and RoHS compliant, making it suitable for various applications including machinery, automotive electronics, and strict access control systems.
ANTI VANDAL SW, 26A, 250V, SPDT, 25.2MM; Product Range:AVH Series; Panel Cutout Diameter:25.2mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 67AH7008 |
| Product Name | Anti Vandal Sw, 26A, 250V, Spdt, 25.2Mm; Product Range Alcoswitch Te Connectivity |
| Capacitance Type | Fixed |