TE Connectivity Anti Vandal Sw, 26A, 250V, Spdt, 25.2Mm; Product Range Alcoswitch Te Connectivity AVH25MSSFE1A122604

Description
ANTI VANDAL SW, 26A, 250V, SPDT, 25.2MM; Product Range:AVH Series; Panel Cutout Diameter:25.2mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Description
ANTI VANDAL SW, 26A, 250V, SPDT, 25.2MM; Product Range:AVH Series; Panel Cutout Diameter:25.2mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti Vandal Switch, part number 67AH6962, is designed for high current applications with a contact rating of 26A at 250VAC. It features a flat pushbutton actuator style and a single pole double throw (SPDT) configuration. The switch is suitable for a variety of applications including machinery, automotive electronics, and strict access control systems. It has a panel cutout diameter of 25.2mm and operates in a temperature range of -25°C to 85°C. The switch is rated for a mechanical life of 1,000,000 cycles for momentary actuation and 500,000 cycles for locking actuation. It also offers IP67 ingress protection and IK08 impact resistance, making it suitable for harsh environments. The switch is UL recognized and RoHS compliant, ensuring it meets industry standards for safety and environmental considerations.

Datasheet Summary
Powered by GS/AI

The Anti Vandal Switch, part number 67AH6962, is designed for high current applications with a contact rating of 26A at 250VAC. It features a flat pushbutton actuator style and a single pole double throw (SPDT) configuration. The switch is suitable for a variety of applications including machinery, automotive electronics, and strict access control systems. It has a panel cutout diameter of 25.2mm and operates in a temperature range of -25°C to 85°C. The switch is rated for a mechanical life of 1,000,000 cycles for momentary actuation and 500,000 cycles for locking actuation. It also offers IP67 ingress protection and IK08 impact resistance, making it suitable for harsh environments. The switch is UL recognized and RoHS compliant, ensuring it meets industry standards for safety and environmental considerations.

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, 26A, 250V, Spdt, 25.2Mm; Product Range Alcoswitch Te Connectivity - 67AH6962 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, 26A, 250V, Spdt, 25.2Mm; Product Range Alcoswitch Te Connectivity
67AH6962
Anti Vandal Sw, 26A, 250V, Spdt, 25.2Mm; Product Range Alcoswitch Te Connectivity 67AH6962
ANTI VANDAL SW, 26A, 250V, SPDT, 25.2MM; Product Range:AVH Series; Panel Cutout Diameter:25.2mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

ANTI VANDAL SW, 26A, 250V, SPDT, 25.2MM; Product Range:AVH Series; Panel Cutout Diameter:25.2mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67AH6962
Product Name Anti Vandal Sw, 26A, 250V, Spdt, 25.2Mm; Product Range Alcoswitch Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers