TE Connectivity Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity AVH19MSFO002604

Description
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet
Description
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity - 67AH6750 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity
67AH6750
Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity 67AH6750
ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

ANTI VANDAL SW, 26A, 250V, SPDT, 19.1MM; Product Range:AVH Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67AH6750
Product Name Anti Vandal Sw, 26A, 250V, Spdt, 19.1Mm; Product Range Alcoswitch Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers