The Anti Vandal Switch, part number 67AH6643, is designed for high current applications with a contact rating of 16A at 125VAC. It features a flat pushbutton actuator style and a panel cutout diameter of 19.1mm. This switch is SPDT (Single Pole Double Throw) and operates in an On-On configuration. It is suitable for various applications including machinery, automotive electronics, and strict access control systems. The switch has a mechanical life of 1,000,000 cycles for momentary actuation and 500,000 cycles for locking actuation, ensuring durability. It operates within a temperature range of -25°C to 85°C and has an ingress protection rating of IP67, making it resistant to dust and water. The switch is also RoHS compliant.
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 450-AVH19LSFE17121604-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush |
| Switch Function | Alternate Contact (Push-Push) |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Quick Connect/Blade |