Schurter 1241.6456 Push Button Switch
Schurter 1241.6456 Push Button Switch
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches 30mm METAL ILLUM RED/GRN/BLU RING
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1223015 | 486-4182-ND | 1241.6456 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton; Round, Button, Flush | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Terminal Type | Flexible wire | Wire Leads | Wire Lead |
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS |