TE Connectivity Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity AV1911P624Q04.

Description
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-On; Illumination Colour:Green; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes
Datasheet
Description
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-On; Illumination Colour:Green; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity - 84Y5569 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
84Y5569
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity 84Y5569
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-On; Illumination Colour:Green; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes

VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-On; Illumination Colour:Green; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 84Y5569
Product Name Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
Switch Type Tact Switch
Switch Function Off-On
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3461-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3J Hinged Tactile Switch - B3J-6400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers