TE Connectivity ™ Cables, Wires Fiber Optic Cables - ATUM-6/2-0-1IN ATUM-6/2-0-1IN

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010503-ATUM-6/2-0-1 IN Color: Black Material: Polyolefin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): ATUM-6/2-0-1INCL1606 -000; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010503-ATUM-6/2-0-1 IN Color: Black Material: Polyolefin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): ATUM-6/2-0-1INCL1606 -000; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - ATUM-6/2-0-1IN - ATUM-6/2-0-1IN - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - ATUM-6/2-0-1IN
ATUM-6/2-0-1IN
Cables, Wires Fiber Optic Cables - ATUM-6/2-0-1IN ATUM-6/2-0-1IN
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010503-ATUM-6/2-0-1 IN Color: Black Material: Polyolefin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): ATUM-6/2-0-1INCL1606 -000; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010503-ATUM-6/2-0-1IN
Color: Black
Material: Polyolefin
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): ATUM-6/2-0-1INCL1606-000;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number ATUM-6/2-0-1IN
Product Name Cables, Wires Fiber Optic Cables - ATUM-6/2-0-1IN
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Bow-Tie Polarization Maintaining Fiber, 780-830 nm, 0.14-0.18 NA. - F-HB750 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 780 to 830 nm (7800 to 8300 Å)
Numerical Aperture 0.1400 to 0.1800
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details