TE Connectivity Standard Circular Connectors ATA103N0002103E342

Description
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 6 - 8 MM  [.23 - .31 INCH ] Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 32 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention Type : Push-Pull Self-Locking Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 6 - 8 MM  [.23 - .31 INCH ] Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 32 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention Type : Push-Pull Self-Locking Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ATA103N0002103E342 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ATA103N0002103E342
Standard Circular Connectors ATA103N0002103E342
Body Features Circular Connector Insulation Material Type : PA66 Environmental Protection : IP67 Shell Base Material : Zinc Alloy Shell Plating Material : Electrodeposited Nickel Dimensions Cable Diameter Range : 6 - 8 MM  [.23 - .31 INCH ] Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 32 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention Type : Push-Pull Self-Locking Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Plug Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : No Shell Type : Metal Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA66
  • Environmental Protection : IP67
  • Shell Base Material : Zinc Alloy
  • Shell Plating Material : Electrodeposited Nickel

Dimensions


  • Cable Diameter Range : 6 - 8 MM  [.23 - .31 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 32
  • Operating Voltage (VDC) : 32

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention Type : Push-Pull Self-Locking

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Plug
  • Connector System : Cable-to-Cable
  • Product Type : Connector Assembly
  • Sealable : No
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ATA103N0002103E342
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589691-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details