TE Connectivity Standard Circular Connectors ASU603-05PD-HE

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 3 - 5 Contact Quantity (Size 22D) : 5 Dimensions Assembly Length (MM) : 17.7 Housing Features Circular Connector Shell Size : 3 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Coupling Ring Polarization Code : D Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 170 DEGC  [-67 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 3 - 5 Contact Quantity (Size 22D) : 5 Dimensions Assembly Length (MM) : 17.7 Housing Features Circular Connector Shell Size : 3 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Coupling Ring Polarization Code : D Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 170 DEGC  [-67 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ASU603-05PD-HE - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ASU603-05PD-HE
Standard Circular Connectors ASU603-05PD-HE
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 3 - 5 Contact Quantity (Size 22D) : 5 Dimensions Assembly Length (MM) : 17.7 Housing Features Circular Connector Shell Size : 3 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Coupling Ring Polarization Code : D Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 170 DEGC  [-67 - 338 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Feedthrough Type : No
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Zinc

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Number of Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 3 - 5
  • Contact Quantity (Size 22D) : 5

Dimensions


  • Assembly Length (MM) : 17.7

Housing Features


  • Circular Connector Shell Size : 3

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Coupling Ring
  • Polarization Code : D

Operation/Application


  • Durability Rating (CYCLE) : 500

Other


  • Field Serviceable : Yes

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Shell Type : Metal

Usage Conditions


  • Fluid Resistance : Immersion
  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -55 - 170 DEGC  [-67 - 338 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ASU603-05PD-HE
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Standard Circular Connectors - 1-2213231-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
3 suppliers