ASMD200F-2 is a surface-mount resettable overcurrent protection device for automotive applications, rated for 16V to 60V operation with a hold current of 2.00 A at 25°C and a typical resistance of 0.135 Ω. It is designed for use in motor and ECU protection, HVAC systems, and powered networks, and complies with the PS400 specification derived from AEC-Q200. The device is RoHS and ELV compliant, and its thermal derating data indicates a hold current of 1.66 A at 25°C, 1.45 A at 40°C, and 0.80 A at 85°C. The product is packaged in tape and reel format as indicated by the "-2" suffix.
PTC Resettable Fuse Product overview: ASMD200F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ASMD200F-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-ASMD200F-2 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |