The ASMD030F is a surface-mount resettable PPTC overcurrent protection device for automotive applications, housed in a 2920 package measuring 3.1 mm by 2.3 mm. It has a hold current of 0.23 A, a trip current of 0.59 A, a maximum voltage rating of 60 V DC, and a maximum fault current of 10 A. The device is AEC-Q200 qualified, RoHS compliant, and operates from -40°C to 85°C. It is designed for use in automotive and industrial circuits to reduce wire harness weight by enabling smaller gauges while providing resettable protection against overcurrent and short-circuit faults.
PTC Resettable Fuse Product overview: ASMD030F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-ASMD030F-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-ASMD030F-2 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |