TE Connectivity Slide Switch, 4Pdt, 0.3A, 115Vac, Th; Contact Configuration Alcoswitch Te Connectivity ASE42G04

Description
SLIDE SWITCH, 4PDT, 0.3A, 115VAC, TH; Contact Configuration:SPST-N O; Switch Operation:-; Switch Mounting:Through Hole; Product Range:ASE Series; Contact Current Max:300mA; Contact Voltage AC Max:115V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SLIDE SWITCH, 4PDT, 0.3A, 115VAC, TH; Contact Configuration:SPST-N O; Switch Operation:-; Switch Mounting:Through Hole; Product Range:ASE Series; Contact Current Max:300mA; Contact Voltage AC Max:115V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch, 4Pdt, 0.3A, 115Vac, Th; Contact Configuration Alcoswitch Te Connectivity - 51M2476 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, 4Pdt, 0.3A, 115Vac, Th; Contact Configuration Alcoswitch Te Connectivity
51M2476
Slide Switch, 4Pdt, 0.3A, 115Vac, Th; Contact Configuration Alcoswitch Te Connectivity 51M2476
SLIDE SWITCH, 4PDT, 0.3A, 115VAC, TH; Contact Configuration:SPST-N O; Switch Operation:-; Switch Mounting:Through Hole; Product Range:ASE Series; Contact Current Max:300mA; Contact Voltage AC Max:115V; Contact Voltage DC Max:- RoHS Compliant: Yes

SLIDE SWITCH, 4PDT, 0.3A, 115VAC, TH; Contact Configuration:SPST-NO; Switch Operation:-; Switch Mounting:Through Hole; Product Range:ASE Series; Contact Current Max:300mA; Contact Voltage AC Max:115V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
ASE42G04
Slide Switches ASE42G04
Slide Switches 4PDT 4POS EXT SIDE T/H SLIDE SWITCH

Slide Switches 4PDT 4POS EXT SIDE T/H SLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 51M2476 ASE42G04
Product Name Slide Switch, 4Pdt, 0.3A, 115Vac, Th; Contact Configuration Alcoswitch Te Connectivity Slide Switches
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - ASE2204 - VAST STOCK CO., LIMITED
View Details
2 suppliers
Subminiature Slide - AS12AH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers