TE ConnectivityStandard Circular ConnectorsASDD006-09PD-HE
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 9
Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 6 - 9
Dimensions Assembly Length (MM) : 20.25 Wire Size (AWG) : 24
Housing Features Circular Connector Shell Size : 6
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Panel Mount Feature Type : 2 Hole Flange Polarization Code : D
Operation/Applicatio
n Durability Rating (CYCLE) : 500
Other Field Serviceable : Yes
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Shell Type : Metal
Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 170 DEGC [-67 - 338 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 9
Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 6 - 9
Dimensions Assembly Length (MM) : 20.25 Wire Size (AWG) : 24
Housing Features Circular Connector Shell Size : 6
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Panel Mount Feature Type : 2 Hole Flange Polarization Code : D
Operation/Applicatio
n Durability Rating (CYCLE) : 500
Other Field Serviceable : Yes
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Shell Type : Metal
Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 170 DEGC [-67 - 338 DEGF ]
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc
Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 9
Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 6 - 9
Dimensions Assembly Length (MM) : 20.25 Wire Size (AWG) : 24
Housing Features Circular Connector Shell Size : 6
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Panel Mount Feature Type : 2 Hole Flange Polarization Code : D
Operation/Applicatio
n Durability Rating (CYCLE) : 500
Other Field Serviceable : Yes
Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Shell Type : Metal
Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 170 DEGC [-67 - 338 DEGF ]
Body Features
Circular Connector Insulation Material Type : Hard Dielectric/Silicone
Entry Style : Rear Insertion
Environmental Protection : With
Environmental Protection Type : Sealed
Feedthrough Type : No
Hermetically Sealed : No
Shell Base Material : Aluminum Alloy
Shell Plating Material : Black Zinc
Configuration Features
Contacts Preloaded : No
Factory Installed Backshell : No
Number of Positions : 9
Contact Features
Circular Connector Contact Type : Pin
Contact Layout Arrangement : 6 - 9
Dimensions
Assembly Length (MM) : 20.25
Wire Size (AWG) : 24
Housing Features
Circular Connector Shell Size : 6
Mechanical Attachment
Mating Alignment : With
Mating Alignment Type : Keyed
Mating Retention : With
Mating Retention Type : Bayonet Peg
Panel Mount Feature Type : 2 Hole Flange
Polarization Code : D
Operation/Application
Durability Rating (CYCLE) : 500
Other
Field Serviceable : Yes
Product Type Features
Assembly Type : Electrical Connector
Circular Connector Type : Circular Connector Receptacle
Connector Product Type : Connector Assembly
Connector System : Wire-to-Wire
Shell Type : Metal
Usage Conditions
Fluid Resistance : Immersion
IP Dust Sealing Level : 6
IP Water Sealing Level : 7
Operating Temperature Range : -55 - 170 DEGC [-67 - 338 DEGF ]
Buy Now
Datasheet
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
ASDD006-09PD-HE
Product Name
Standard Circular Connectors
Connector Type
Circular / Cylindrical Connectors; Wire to Wire Connector