TE Connectivity Coax Connectors 1-1337443-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 62A, RG 59B, Raychem 9524A1811, Raychem 9524A1311, RG 210, URM 90, RG 140 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 62A, RG 59B, Raychem 9524A1811, Raychem 9524A1311, RG 210, URM 90, RG 140 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337443-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337443-0
Coax Connectors 1-1337443-0
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Body Orientation : Straight Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 62A, RG 59B, Raychem 9524A1811, Raychem 9524A1311, RG 210, URM 90, RG 140 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 2

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 62A, RG 59B, Raychem 9524A1811, Raychem 9524A1311, RG 210, URM 90, RG 140
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
BNC Connector - 1-1337443-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1337443-0
BNC Connector 1-1337443-0
BNC Str Jk Hex 75Ohm Nickel Pltd RG59B/U

BNC Str Jk Hex 75Ohm Nickel Pltd RG59B/U

Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1337443-0
BNC Connector 1-1337443-0
BNC

BNC

Buy Now
Coaxial Connector (RF) Assemblies - A122278-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122278-ND
Coaxial Connector (RF) Assemblies A122278-ND
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder

BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-1337443-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337443-0
RF Connectors / Coaxial Connectors 1-1337443-0
RF Connectors / Coaxial Connectors Str Jk Hex 75 Ohm

RF Connectors / Coaxial Connectors Str Jk Hex 75 Ohm

Buy Now Datasheet
Bnc Str Jk Hex 75Ohm Nickel Pltd Rg59B/u Greenpar - Te Connectivity - 96X5877 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Jk Hex 75Ohm Nickel Pltd Rg59B/u Greenpar - Te Connectivity
96X5877
Bnc Str Jk Hex 75Ohm Nickel Pltd Rg59B/u Greenpar - Te Connectivity 96X5877
BNC Str Jk Hex 75Ohm Nickel Pltd RG59B/U

BNC Str Jk Hex 75Ohm Nickel Pltd RG59B/U

Supplier's Site
Rf Coaxial Conn, Bnc Jack, 75 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity - 70AH6727 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial Conn, Bnc Jack, 75 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity
70AH6727
Rf Coaxial Conn, Bnc Jack, 75 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity 70AH6727
RF COAXIAL CONN, BNC JACK, 75 OHM, CABLE ROHS COMPLIANT: YES

RF COAXIAL CONN, BNC JACK, 75 OHM, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337443-0 1-1337443-0 A122278-ND 1-1337443-0 96X5877 70AH6727
Product Name Coax Connectors BNC Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Bnc Str Jk Hex 75Ohm Nickel Pltd Rg59B/u Greenpar - Te Connectivity Rf Coaxial Conn, Bnc Jack, 75 Ohm, Cable Rohs Compliant Greenpar - Te Connectivity
Connector Type Wire to Wire Connector BNC BNC
Gender Female / Jack Female / Jack
Termination Crimp
Coupling Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052873-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
3 suppliers
Between Series Adapters - 1058755-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
RF Connectors - 1058627-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type SMB
Mounting Free Hanging (In-Line)
View Details
3 suppliers