TE Connectivity Circular Conn, R/a Plug, 19Pos; Product Range Intercontec - Te Connectivity ASDA558NN00580150000

Description
CIRCULAR CONN, R/A PLUG, 19POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, R/A PLUG, 19POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, R/a Plug, 19Pos; Product Range Intercontec - Te Connectivity - 35AJ1881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 19Pos; Product Range Intercontec - Te Connectivity
35AJ1881
Circular Conn, R/a Plug, 19Pos; Product Range Intercontec - Te Connectivity 35AJ1881
CIRCULAR CONN, R/A PLUG, 19POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, R/A PLUG, 19POS; Product Range:-; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35AJ1881
Product Name Circular Conn, R/a Plug, 19Pos; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details