TE Connectivity Standard Circular Connectors ASCX103-1PN-050

Description
Body Features Circular Connector Insulation Material Type : PTFE/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 1 Contact Features Circular Connector Contact Type : Pin Dimensions Assembly Length : 29 MM  [1.14 INCH ] Housing Features Circular Connector Shell Size : 3 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Panel Mount Feature Type : 2 Hole Flange Polarization Code : N Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PTFE/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 1 Contact Features Circular Connector Contact Type : Pin Dimensions Assembly Length : 29 MM  [1.14 INCH ] Housing Features Circular Connector Shell Size : 3 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Panel Mount Feature Type : 2 Hole Flange Polarization Code : N Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - ASCX103-1PN-050 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
ASCX103-1PN-050
Standard Circular Connectors ASCX103-1PN-050
Body Features Circular Connector Insulation Material Type : PTFE/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : No Factory Installed Backshell : No Number of Positions : 1 Contact Features Circular Connector Contact Type : Pin Dimensions Assembly Length : 29 MM  [1.14 INCH ] Housing Features Circular Connector Shell Size : 3 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Panel Mount Feature Type : 2 Hole Flange Polarization Code : N Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PTFE/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Feedthrough Type : No
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Zinc

Configuration Features


  • Contacts Preloaded : No
  • Factory Installed Backshell : No
  • Number of Positions : 1

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Assembly Length : 29 MM  [1.14 INCH ]

Housing Features


  • Circular Connector Shell Size : 3

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet Peg
  • Panel Mount Feature Type : 2 Hole Flange
  • Polarization Code : N

Operation/Application


  • Durability Rating (CYCLE) : 500

Other


  • Field Serviceable : Yes

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Shell Type : Metal

Usage Conditions


  • Fluid Resistance : Immersion
  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ASCX103-1PN-050
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1063388-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details